TE Connectivity Chip Resistor - Surface Mount RP73D2B8K06BTG

Description
8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B8K06BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B8K06BTG-ND
Chip Resistor - Surface Mount RP73D2B8K06BTG-ND
8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 8K06 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B8K06BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 8K06 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B8K06BTG
Fixed Resistors; RP 2B 8K06 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B8K06BTG
Fixed Resistors; RP 2B 8K06 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 8K06 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 8.06 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9509 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 8.06 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9509
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 8.06 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9509
Surface Mount Chip Resistor, Thin Film, RP73 Series, 8.06 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 8.06 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B8K06BTG-ND RP73D2B8K06BTG 61M9509
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 8K06 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 8.06 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details