TE Connectivity Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B88R7BTDF

Description
Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B88R7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B88R7BTDF
Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B88R7BTDF
Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B88R7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B88R7BTDF-ND
Chip Resistor - Surface Mount RP73D2B88R7BTDF-ND
88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B88R7BTDF RP73D2B88R7BTDF-ND
Product Name Fixed Resistors; RP 2B 88R7 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers