TE Connectivity Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL RP73D2B86R6BTDF

Description
Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL - RP73D2B86R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL
RP73D2B86R6BTDF
Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL RP73D2B86R6BTDF
Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B86R6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B86R6BTDF-ND
Chip Resistor - Surface Mount RP73D2B86R6BTDF-ND
86.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

86.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B86R6BTDF RP73D2B86R6BTDF-ND
Product Name Thin Film Resistors - SMD RP 2B 86R6 0.1% 15PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details