TE Connectivity RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B84R5BTG

Description
RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B84R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B84R5BTG
RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B84R5BTG
RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B84R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B84R5BTG-ND
Chip Resistor - Surface Mount RP73D2B84R5BTG-ND
84.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

84.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B84R5BTG RP73D2B84R5BTG-ND
Product Name RESISTOR, 1206, 84R5 0.1% 15PPMSeries:RP73; Resistance:84.5R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details