TE Connectivity Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B84K5BTG

Description
Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B84K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B84K5BTG
Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B84K5BTG
Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B84K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B84K5BTG-ND
Chip Resistor - Surface Mount RP73D2B84K5BTG-ND
84.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

84.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thick Film Resistor, 84.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8389 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 84.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8389
Thick Film Resistor, 84.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8389
THICK FILM RESISTOR, 84.5KOHM 250mW 0.1%; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 84.5KOHM 250mW 0.1%; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B84K5BTG RP73D2B84K5BTG-ND 51R8389
Product Name Fixed Resistors; RP 2B 84K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thick Film Resistor, 84.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details