TE Connectivity Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH RP73D2B845RBTG

Description
Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH - RP73D2B845RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH
RP73D2B845RBTG
Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH RP73D2B845RBTG
Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B845RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B845RBTG-ND
Chip Resistor - Surface Mount RP73D2B845RBTG-ND
845 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

845 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B845RBTG RP73D2B845RBTG-ND
Product Name Thin Film Resistors - SMD RP 2B 845R 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers