TE Connectivity Chip Resistor - Surface Mount RP73D2B845KBTG

Description
845 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
845 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B845KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B845KBTG-ND
Chip Resistor - Surface Mount RP73D2B845KBTG-ND
845 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

845 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 845K 0.1% 15PPMSeries:RP73; Resistance:845kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B845KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 845K 0.1% 15PPMSeries:RP73; Resistance:845kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B845KBTG
RESISTOR, 1206, 845K 0.1% 15PPMSeries:RP73; Resistance:845kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B845KBTG
RESISTOR, 1206, 845K 0.1% 15PPMSeries:RP73; Resistance:845kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 845K 0.1% 15PPMSeries:RP73; Resistance:845kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B845KBTG-ND RP73D2B845KBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 845K 0.1% 15PPMSeries:RP73; Resistance:845kR; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details