TE Connectivity RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra... RP73D2B825RBTG

Description
RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra...
Request a Quote Datasheet
Description
RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra... - RP73D2B825RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra...
RP73D2B825RBTG
RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra... RP73D2B825RBTG
RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra...

RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B825RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B825RBTG-ND
Chip Resistor - Surface Mount RP73D2B825RBTG-ND
825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 825 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6918 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 825 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6918
Surface Mount Thin Film Resistor, Rp73 Series, 825 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6918
Surface Mount Thin Film Resistor, RP73 Series, 825 ohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 825 ohm, 250 mW, - 0.1%, 200 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B825RBTG RP73D2B825RBTG-ND 54R6918
Product Name RESISTOR, 1206, 825R 0.1% 15PPMSeries:RP73; Resistance:825R; Tolerance, resistance:0.1%; Power ra... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 825 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details