TE Connectivity Chip Resistor - Surface Mount RP73D2B80K6BTG

Description
80.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
80.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B80K6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B80K6BTG-ND
Chip Resistor - Surface Mount RP73D2B80K6BTG-ND
80.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

80.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 80K6 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B80K6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 80K6 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B80K6BTG
Fixed Resistors; RP 2B 80K6 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B80K6BTG
Fixed Resistors; RP 2B 80K6 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 80K6 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thick Film Resistor, 80.6Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8388 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 80.6Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8388
Thick Film Resistor, 80.6Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8388
THICK FILM RESISTOR, 80.6KOHM 250mW 0.1%; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 80.6KOHM 250mW 0.1%; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B80K6BTG-ND RP73D2B80K6BTG 51R8388
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 80K6 0.1% 15PPM CUT LENGTH ( Holsworthy ) Thick Film Resistor, 80.6Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details