TE Connectivity Chip Resistor - Surface Mount RP73D2B7R68BTG

Description
7.68 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
7.68 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B7R68BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B7R68BTG-ND
Chip Resistor - Surface Mount RP73D2B7R68BTG-ND
7.68 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.68 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 7R68 0.1% 15PPMSeries:RP73; Resistance:7.68R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B7R68BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 7R68 0.1% 15PPMSeries:RP73; Resistance:7.68R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B7R68BTG
RESISTOR, 1206, 7R68 0.1% 15PPMSeries:RP73; Resistance:7.68R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B7R68BTG
RESISTOR, 1206, 7R68 0.1% 15PPMSeries:RP73; Resistance:7.68R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 7R68 0.1% 15PPMSeries:RP73; Resistance:7.68R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B7R68BTG-ND RP73D2B7R68BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 7R68 0.1% 15PPMSeries:RP73; Resistance:7.68R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers