TE Connectivity SMD 7.5 OHM 4W Resistor RP73D2B7R50BTG

Description
RES SMD 7.5 OHM 0.1% 1/4W 1206 Product overview: RP73D2B7R50BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73D2B7R50BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 7.5 OHM 0.1% 1/4W 1206 Product overview: RP73D2B7R50BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73D2B7R50BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 7.5 OHM 4W Resistor - 52-RP73D2B7R50BTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.5 OHM 4W Resistor
52-RP73D2B7R50BTG
SMD 7.5 OHM 4W Resistor 52-RP73D2B7R50BTG
RES SMD 7.5 OHM 0.1% 1/4W 1206 Product overview: RP73D2B7R50BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73D2B7R50BTG can be used for catalog matching and distributor lookup.

RES SMD 7.5 OHM 0.1% 1/4W 1206 Product overview: RP73D2B7R50BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73D2B7R50BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; RP 2B 7R50 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B7R50BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 7R50 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B7R50BTG
Fixed Resistors; RP 2B 7R50 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B7R50BTG
Fixed Resistors; RP 2B 7R50 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 7R50 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1314736-RP73D2B7R50BTG
Resistors - Chip Resistor - Surface Mount 1314736-RP73D2B7R50BTG
Win Source Part Number: 1314736-RP73D2B7R50B TG Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Strip Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RP73D2B RoHS Status: RoHS non-compliant

Win Source Part Number: 1314736-RP73D2B7R50BTG
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Strip
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 7.5 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RP73D2B
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D2B7R50BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B7R50BTG-ND
Chip Resistor - Surface Mount RP73D2B7R50BTG-ND
7.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 7.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9486 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 7.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9486
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 7.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9486
Surface Mount Chip Resistor, Thin Film, RP73 Series, 7.5 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 7.5 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 7.5 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6884 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 7.5 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6884
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 7.5 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6884
Surface Mount Chip Resistor, Thin Film, RP73 Series, 7.5 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 7.5 ohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RP73D2B7R50BTG RP73D2B7R50BTG 1314736-RP73D2B7R50BTG RP73D2B7R50BTG-ND 61M9486 54R6884
Product Name SMD 7.5 OHM 4W Resistor Fixed Resistors; RP 2B 7R50 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 7.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 7.5 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details