7.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Fixed Resistors; RP 2B 7R50 0.1% 15PPM 1K RL ( Holsworthy )
RES, 7R5, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5ohm; Product Range:RP73 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES SMD 7.5 OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RP73D2B7R50BTDF-ND | RP73D2B7R50BTDF | 01AH1312 | RP73D2B7R50BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2B 7R50 0.1% 15PPM 1K RL ( Holsworthy ) | Res, 7R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | ||
| Resistance Range | 7.5 ohms | 7.5 ohms | 7.5 ohms |