TE Connectivity Chip Resistor - Surface Mount RP73D2B7K15BTG

Description
7.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
7.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B7K15BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B7K15BTG-ND
Chip Resistor - Surface Mount RP73D2B7K15BTG-ND
7.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 7K15 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B7K15BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 7K15 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B7K15BTG
Fixed Resistors; RP 2B 7K15 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B7K15BTG
Fixed Resistors; RP 2B 7K15 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 7K15 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 7K15, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 51R8386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 7K15, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
51R8386
Res, Thin Film, 7K15, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 51R8386
RES, THIN FILM, 7K15, 0.1%, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 7K15, 0.1%, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B7K15BTG-ND RP73D2B7K15BTG 51R8386
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 7K15 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 7K15, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details