TE Connectivity Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH RP73D2B787RBTG

Description
Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH - RP73D2B787RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH
RP73D2B787RBTG
Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH RP73D2B787RBTG
Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B787RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B787RBTG-ND
Chip Resistor - Surface Mount RP73D2B787RBTG-ND
787 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

787 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 787 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 787 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6902
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 787 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6902
Surface Mount Chip Resistor, Thin Film, RP73 Series, 787 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 787 ohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B787RBTG RP73D2B787RBTG-ND 54R6902
Product Name Thin Film Resistors - SMD RP 2B 787R 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 787 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details