75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Thin Film Resistors - SMD RP 2B 75R 0.1% 15PPM 1K RL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2B75RBTDF-ND | RP73D2B75RBTDF |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RP 2B 75R 0.1% 15PPM 1K RL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 75 ohms |