TE Connectivity Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B715KBTDF

Description
Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B715KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B715KBTDF
Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B715KBTDF
Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B715KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B715KBTDF-ND
Chip Resistor - Surface Mount RP73D2B715KBTDF-ND
715 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

715 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B715KBTDF RP73D2B715KBTDF-ND
Product Name Fixed Resistors; RP 2B 715K 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details