TE Connectivity Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B6K19BTG

Description
Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B6K19BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B6K19BTG
Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B6K19BTG
Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B6K19BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B6K19BTG-ND
Chip Resistor - Surface Mount RP73D2B6K19BTG-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistor, Thick Film, 6.19Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.19Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8382
Resistor, Thick Film, 6.19Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8382
RESISTOR, THICK FILM, 6.19KOHM 250mW 0.1%; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.19KOHM 250mW 0.1%; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 6.19 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 6.19 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9438
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 6.19 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9438
Surface Mount Chip Resistor, Thin Film, RP73 Series, 6.19 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 6.19 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B6K19BTG RP73D2B6K19BTG-ND 51R8382 61M9438
Product Name Fixed Resistors; RP 2B 6K19 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thick Film, 6.19Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 6.19 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details