TE Connectivity Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B6K04BTG

Description
Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B6K04BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B6K04BTG
Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B6K04BTG
Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B6K04BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B6K04BTG-ND
Chip Resistor - Surface Mount RP73D2B6K04BTG-ND
6.04 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.04 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B6K04BTG RP73D2B6K04BTG-ND
Product Name Fixed Resistors; RP 2B 6K04 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details