TE Connectivity Chip Resistor - Surface Mount RP73D2B698RBTDF

Description
698 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
698 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B698RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B698RBTDF-ND
Chip Resistor - Surface Mount RP73D2B698RBTDF-ND
698 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

698 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73D2B698RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73D2B698RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73D2B698RBTDFTR-ND
RP 2B 698R 0.1% 15PPM 1K RL

RP 2B 698R 0.1% 15PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RP 2B 698R 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B698RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 698R 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B698RBTDF
Fixed Resistors; RP 2B 698R 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B698RBTDF
Fixed Resistors; RP 2B 698R 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 698R 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RP73D2B698RBTDF-ND 1111-RP73D2B698RBTDFTR-ND RP73D2B698RBTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RP 2B 698R 0.1% 15PPM 1K RL ( Holsworthy )
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers