66.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Thin Film Resistors - SMD RP 2B 66K5 0.1% 15PPM CUT LENGTH
Surface Mount Thin Film Resistor, RP73 Series, 66.5 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RP73 Series, 66.5 kohm, 250 mW, - 0.1%, 200 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73D2B66K5BTG-ND | RP73D2B66K5BTG | 61M9467 | 54R6868 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RP 2B 66K5 0.1% 15PPM CUT LENGTH | Surface Mount Thin Film Resistor, Rp73 Series, 66.5 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rp73 Series, 66.5 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |