TE Connectivity Chip Resistor - Surface Mount RP73D2B665KBTG

Description
665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B665KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B665KBTG-ND
Chip Resistor - Surface Mount RP73D2B665KBTG-ND
665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 665K 0.1% 15PPMSeries:RP73; Resistance:665kR; Tolerance, resistance:0.1%; Power r... - RP73D2B665KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 665K 0.1% 15PPMSeries:RP73; Resistance:665kR; Tolerance, resistance:0.1%; Power r...
RP73D2B665KBTG
RESISTOR, 1206, 665K 0.1% 15PPMSeries:RP73; Resistance:665kR; Tolerance, resistance:0.1%; Power r... RP73D2B665KBTG
RESISTOR, 1206, 665K 0.1% 15PPMSeries:RP73; Resistance:665kR; Tolerance, resistance:0.1%; Power r...

RESISTOR, 1206, 665K 0.1% 15PPMSeries:RP73; Resistance:665kR; Tolerance, resistance:0.1%; Power r...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B665KBTG-ND RP73D2B665KBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 665K 0.1% 15PPMSeries:RP73; Resistance:665kR; Tolerance, resistance:0.1%; Power r...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers