63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Thin Film Resistors - SMD RP 2B 63K4 0.1% 15PPM CUT LENGTH
THICK FILM RESISTOR, 63.4KOHM 250mW 0.1%; Resistance:63.4kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B63K4BTG-ND | RP73D2B63K4BTG | 51R8385 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RP 2B 63K4 0.1% 15PPM CUT LENGTH | Thick Film Resistor, 63.4Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thick Film (Chip); Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |