TE Connectivity Chip Resistor - Surface Mount RP73D2B61R9BTG

Description
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B61R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B61R9BTG-ND
Chip Resistor - Surface Mount RP73D2B61R9BTG-ND
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 61R9 0.1% 15PPMSeries:RP73; Resistance:61.9R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B61R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 61R9 0.1% 15PPMSeries:RP73; Resistance:61.9R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B61R9BTG
RESISTOR, 1206, 61R9 0.1% 15PPMSeries:RP73; Resistance:61.9R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B61R9BTG
RESISTOR, 1206, 61R9 0.1% 15PPMSeries:RP73; Resistance:61.9R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 61R9 0.1% 15PPMSeries:RP73; Resistance:61.9R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B61R9BTG-ND RP73D2B61R9BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 61R9 0.1% 15PPMSeries:RP73; Resistance:61.9R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details