60.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RESISTOR, 1206, 60R4 0.1% 15PPMSeries:RP73; Resistance:60.4R; Tolerance, resistance:+/-0.1%; Powe...
THICK FILM RESISTOR, 60.4 OHM 250mW, 0.1%; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, RP73 Series, 60.4 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73D2B60R4BTG-ND | RP73D2B60R4BTG | 51R8384 | 61M9452 |
| Product Name | Chip Resistor - Surface Mount | RESISTOR, 1206, 60R4 0.1% 15PPMSeries:RP73; Resistance:60.4R; Tolerance, resistance:+/-0.1%; Powe... | Thick Film Resistor, 60.4 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 60.4 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip); Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 60.4 ohms | 60.4 ohms |