TE Connectivity Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL RP73D2B60R4BTDF

Description
Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL - RP73D2B60R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL
RP73D2B60R4BTDF
Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL RP73D2B60R4BTDF
Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B60R4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B60R4BTDF-ND
Chip Resistor - Surface Mount RP73D2B60R4BTDF-ND
60.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

60.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73D2B60R4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73D2B60R4BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73D2B60R4BTDFTR-ND
RP 2B 60R4 0.1% 15PPM 1K RL

RP 2B 60R4 0.1% 15PPM 1K RL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number RP73D2B60R4BTDF RP73D2B60R4BTDF-ND 1111-RP73D2B60R4BTDFTR-ND
Product Name Thin Film Resistors - SMD RP 2B 60R4 0.1% 15PPM 1K RL Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers