60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RESISTOR, 1206, 60K4 0.1% 15PPMSeries:RP73; Resistance:60.4kR; Tolerance, resistance:+/-0.1%; Pow...
RES, THIN FILM, 60K4, 0.1%, 0.25W, 1206; Resistance:60.4kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B60K4BTG-ND | RP73D2B60K4BTG | 51R8383 |
| Product Name | Chip Resistor - Surface Mount | RESISTOR, 1206, 60K4 0.1% 15PPMSeries:RP73; Resistance:60.4kR; Tolerance, resistance:+/-0.1%; Pow... | Res, Thin Film, 60K4, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |