RESISTOR, 1206, 604R 0.1% 15PPMSeries:RP73; Resistance:604R; Tolerance, resistance:+/-0.1%; Power...
604 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES, THIN FILM, 604R, 0.1%, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B604RBTG | RP73D2B604RBTG-ND | 61M9454 |
| Product Name | RESISTOR, 1206, 604R 0.1% 15PPMSeries:RP73; Resistance:604R; Tolerance, resistance:+/-0.1%; Power... | Chip Resistor - Surface Mount | Res, Thin Film, 604R, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |