TE Connectivity RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B5R76BTG

Description
RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B5R76BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B5R76BTG
RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B5R76BTG
RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B5R76BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B5R76BTG-ND
Chip Resistor - Surface Mount RP73D2B5R76BTG-ND
5.76 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.76 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B5R76BTG RP73D2B5R76BTG-ND
Product Name RESISTOR, 1206, 5R76 0.1% 15PPMSeries:RP73; Resistance:5.76R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers