TE Connectivity Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B5R62BTDF

Description
Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B5R62BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B5R62BTDF
Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B5R62BTDF
Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B5R62BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B5R62BTDF-ND
Chip Resistor - Surface Mount RP73D2B5R62BTDF-ND
5.62 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.62 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D2B5R62BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B5R62BTDF
Chip Resistor - Surface Mount RP73D2B5R62BTDF
RES SMD 5.62 OHM 0.1% 1/4W 1206

RES SMD 5.62 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2B5R62BTDF RP73D2B5R62BTDF-ND RP73D2B5R62BTDF
Product Name Fixed Resistors; RP 2B 5R62 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176245-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details