TE Connectivity Chip Resistor - Surface Mount RP73D2B57R6BTG

Description
57.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
57.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B57R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B57R6BTG-ND
Chip Resistor - Surface Mount RP73D2B57R6BTG-ND
57.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

57.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 57R6 0.1% 15PPMSeries:RP73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B57R6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 57R6 0.1% 15PPMSeries:RP73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B57R6BTG
RESISTOR, 1206, 57R6 0.1% 15PPMSeries:RP73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B57R6BTG
RESISTOR, 1206, 57R6 0.1% 15PPMSeries:RP73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 57R6 0.1% 15PPMSeries:RP73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B57R6BTG-ND RP73D2B57R6BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 57R6 0.1% 15PPMSeries:RP73; Resistance:57.6R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers