TE Connectivity RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B57K6BTG

Description
RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B57K6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B57K6BTG
RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B57K6BTG
RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B57K6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B57K6BTG-ND
Chip Resistor - Surface Mount RP73D2B57K6BTG-ND
57.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

57.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B57K6BTG RP73D2B57K6BTG-ND
Product Name RESISTOR, 1206, 57K6 0.1% 15PPMSeries:RP73; Resistance:57.6kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 157566P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 22 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details