TE Connectivity RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B56R2BTG

Description
RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B56R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B56R2BTG
RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B56R2BTG
RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B56R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B56R2BTG-ND
Chip Resistor - Surface Mount RP73D2B56R2BTG-ND
56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B56R2BTG RP73D2B56R2BTG-ND
Product Name RESISTOR, 1206, 56R2 0.1% 15PPMSeries:RP73; Resistance:56.2R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details