TE Connectivity Chip Resistor - Surface Mount RP73D2B56K2BTG

Description
56.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B56K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B56K2BTG-ND
Chip Resistor - Surface Mount RP73D2B56K2BTG-ND
56.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B56K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B56K2BTG
Fixed Resistors; RP 2B 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B56K2BTG
Fixed Resistors; RP 2B 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thick Film Resistor, 56.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8381 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8381
Thick Film Resistor, 56.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8381
THICK FILM RESISTOR, 56.2KOHM 250mW 0.1%; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 56.2KOHM 250mW 0.1%; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 56.2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9425 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 56.2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9425
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 56.2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9425
Surface Mount Chip Resistor, Thin Film, RP73 Series, 56.2 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 56.2 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B56K2BTG-ND RP73D2B56K2BTG 51R8381 61M9425
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) Thick Film Resistor, 56.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 56.2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details