TE Connectivity RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra... RP73D2B562RBTG

Description
RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra...
Request a Quote Datasheet
Description
RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra... - RP73D2B562RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra...
RP73D2B562RBTG
RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra... RP73D2B562RBTG
RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra...

RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B562RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B562RBTG-ND
Chip Resistor - Surface Mount RP73D2B562RBTG-ND
562 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

562 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 562 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9428 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 562 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9428
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 562 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9428
Surface Mount Chip Resistor, Thin Film, RP73 Series, 562 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 562 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B562RBTG RP73D2B562RBTG-ND 61M9428
Product Name RESISTOR, 1206, 562R 0.1% 15PPMSeries:RP73; Resistance:562R; Tolerance, resistance:0.1%; Power ra... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 562 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details