TE Connectivity RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B54K9BTG

Description
RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B54K9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B54K9BTG
RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B54K9BTG
RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B54K9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B54K9BTG-ND
Chip Resistor - Surface Mount RP73D2B54K9BTG-ND
54.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

54.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thick Film Resistor, 54.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8380 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 54.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8380
Thick Film Resistor, 54.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8380
THICK FILM RESISTOR, 54.9KOHM 250mW 0.1%; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 54.9KOHM 250mW 0.1%; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B54K9BTG RP73D2B54K9BTG-ND 51R8380
Product Name RESISTOR, 1206, 54K9 0.1% 15PPMSeries:RP73; Resistance:54.9kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Thick Film Resistor, 54.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers