TE Connectivity Chip Resistor - Surface Mount RP73D2B549RBTG

Description
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B549RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B549RBTG-ND
Chip Resistor - Surface Mount RP73D2B549RBTG-ND
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 549R 0.1% 15PPMSeries:RP73; Resistance:549R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B549RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 549R 0.1% 15PPMSeries:RP73; Resistance:549R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B549RBTG
RESISTOR, 1206, 549R 0.1% 15PPMSeries:RP73; Resistance:549R; Tolerance, resistance:+/-0.1%; Power... RP73D2B549RBTG
RESISTOR, 1206, 549R 0.1% 15PPMSeries:RP73; Resistance:549R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 549R 0.1% 15PPMSeries:RP73; Resistance:549R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9424 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9424
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9424
Surface Mount Thin Film Resistor, RP73 Series, 549 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 549 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6843 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6843
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6843
Surface Mount Thin Film Resistor, RP73 Series, 549 ohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 549 ohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B549RBTG-ND RP73D2B549RBTG 61M9424 54R6843
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 549R 0.1% 15PPMSeries:RP73; Resistance:549R; Tolerance, resistance:+/-0.1%; Power... Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details