TE Connectivity Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH RP73D2B53K6BTG

Description
Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH - RP73D2B53K6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH
RP73D2B53K6BTG
Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH RP73D2B53K6BTG
Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B53K6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B53K6BTG-ND
Chip Resistor - Surface Mount RP73D2B53K6BTG-ND
53.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

53.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 53.6 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9417 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 53.6 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9417
Surface Mount Thin Film Resistor, Rp73 Series, 53.6 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9417
Surface Mount Thin Film Resistor, RP73 Series, 53.6 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 53.6 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B53K6BTG RP73D2B53K6BTG-ND 61M9417
Product Name Thin Film Resistors - SMD RP 2B 53K6 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 53.6 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers