TE Connectivity Chip Resistor - Surface Mount RP73D2B52K3BTG

Description
52.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B52K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B52K3BTG-ND
Chip Resistor - Surface Mount RP73D2B52K3BTG-ND
52.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

52.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 52K3 0.1% 15PPMSeries:RP73; Resistance:52.3kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B52K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 52K3 0.1% 15PPMSeries:RP73; Resistance:52.3kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B52K3BTG
RESISTOR, 1206, 52K3 0.1% 15PPMSeries:RP73; Resistance:52.3kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B52K3BTG
RESISTOR, 1206, 52K3 0.1% 15PPMSeries:RP73; Resistance:52.3kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 52K3 0.1% 15PPMSeries:RP73; Resistance:52.3kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B52K3BTG-ND RP73D2B52K3BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 52K3 0.1% 15PPMSeries:RP73; Resistance:52.3kR; Tolerance, resistance:+/-0.1%; Pow...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details