TE Connectivity Chip Resistor - Surface Mount RP73D2B51K1BTDF

Description
51.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B51K1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B51K1BTDF-ND
Chip Resistor - Surface Mount RP73D2B51K1BTDF-ND
51.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 51K1 0.1% 15PPM 1K RL - RP73D2B51K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 51K1 0.1% 15PPM 1K RL
RP73D2B51K1BTDF
Thin Film Resistors - SMD RP 2B 51K1 0.1% 15PPM 1K RL RP73D2B51K1BTDF
Thin Film Resistors - SMD RP 2B 51K1 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2B 51K1 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B51K1BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B51K1BTDF
Chip Resistor - Surface Mount RP73D2B51K1BTDF
RES SMD 51.1K OHM 0.1% 1/4W 1206

RES SMD 51.1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2B51K1BTDF-ND RP73D2B51K1BTDF RP73D2B51K1BTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 51K1 0.1% 15PPM 1K RL Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers