TE Connectivity RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B511KBTG

Description
RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B511KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B511KBTG
RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B511KBTG
RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B511KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B511KBTG-ND
Chip Resistor - Surface Mount RP73D2B511KBTG-ND
511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B511KBTG RP73D2B511KBTG-ND
Product Name RESISTOR, 1206, 511K 0.1% 15PPMSeries:RP73; Resistance:511kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers