TE Connectivity Chip Resistor - Surface Mount RP73D2B4R99BTG

Description
4.99 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
4.99 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105752-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105752-ND
Chip Resistor - Surface Mount A105752-ND
4.99 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 4R99 0.1% 15PPMSeries:RP73; Resistance:4.99R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B4R99BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 4R99 0.1% 15PPMSeries:RP73; Resistance:4.99R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B4R99BTG
RESISTOR, 1206, 4R99 0.1% 15PPMSeries:RP73; Resistance:4.99R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B4R99BTG
RESISTOR, 1206, 4R99 0.1% 15PPMSeries:RP73; Resistance:4.99R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 4R99 0.1% 15PPMSeries:RP73; Resistance:4.99R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Resistor, Thin Film, 4R99, 0.1%, 1206; Resistance Holsworthy Te Connectivity - 61M9354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4R99, 0.1%, 1206; Resistance Holsworthy Te Connectivity
61M9354
Resistor, Thin Film, 4R99, 0.1%, 1206; Resistance Holsworthy Te Connectivity 61M9354
RESISTOR, THIN FILM, 4R99, 0.1%, 1206; Resistance:4.99ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

RESISTOR, THIN FILM, 4R99, 0.1%, 1206; Resistance:4.99ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

Supplier's Site
Res, 4R99, 0.1%, 0.25W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 0.1%, 0.25W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
46AK9428
Res, 4R99, 0.1%, 0.25W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 46AK9428
RES, 4R99, 0.1%, 0.25W, 1206, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, 4R99, 0.1%, 0.25W, 1206, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 4R99, 0.1%, 0.25W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 54R6797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 0.1%, 0.25W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
54R6797
Res, 4R99, 0.1%, 0.25W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 54R6797
RES, 4R99, 0.1%, 0.25W, 1206, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, 4R99, 0.1%, 0.25W, 1206, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105752-ND RP73D2B4R99BTG 61M9354 46AK9428
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 4R99 0.1% 15PPMSeries:RP73; Resistance:4.99R; Tolerance, resistance:+/-0.1%; Powe... Resistor, Thin Film, 4R99, 0.1%, 1206; Resistance Holsworthy Te Connectivity Res, 4R99, 0.1%, 0.25W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details