4.99 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
4.99 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
4.99 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Fixed Resistors; RP 2B 4R99 0.1% 15PPM 1K RL ( Holsworthy )
RES, 4R99, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.99ohm; Product Range:RP73 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
RP 2B 4R99 0.1 15PPM 1K RL ROHS COMPLIANT: YES
RP 2B 4R99 0.1% 15PPM 1K RL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A121024TR-ND | RP73D2B4R99BTDF | 01AH0345 | 52AK7747 | 96X2345 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2B 4R99 0.1% 15PPM 1K RL ( Holsworthy ) | Res, 4R99, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity | Rp 2B 4R99 0.1 15Ppm 1K Rl Rohs Compliant Holsworthy Te Connectivity | Rp 2B 4R99 0.1% 15Ppm 1K Rl Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |||
| Mounting / Packaging | 1206; 1206 | 1206 | |||
| Resistance Range | 4.99 ohms | 4.99 ohms |