TE Connectivity Chip Resistor - Surface Mount RP73D2B4R75BTDF

Description
4.75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
4.75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73D2B4R75BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B4R75BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73D2B4R75BTDFTR-ND
4.75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D2B4R75BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B4R75BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73D2B4R75BTDFCT-ND
RES SMD 4.75 OHM 0.1% 1/4W 1206

RES SMD 4.75 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D2B4R75BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B4R75BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73D2B4R75BTDFDKR-ND
RES SMD 4.75 OHM 0.1% 1/4W 1206

RES SMD 4.75 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Fixed Resistors; RP 2B 4R75 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B4R75BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 4R75 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B4R75BTDF
Fixed Resistors; RP 2B 4R75 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B4R75BTDF
Fixed Resistors; RP 2B 4R75 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 4R75 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B4R75BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B4R75BTDF
Chip Resistor - Surface Mount RP73D2B4R75BTDF
RES SMD 4.75 OHM 0.1% 1/4W 1206

RES SMD 4.75 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-RP73D2B4R75BTDFTR-ND RP73D2B4R75BTDF RP73D2B4R75BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 4R75 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers