TE Connectivity RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B4K64BTG

Description
RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B4K64BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B4K64BTG
RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B4K64BTG
RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B4K64BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B4K64BTG-ND
Chip Resistor - Surface Mount RP73D2B4K64BTG-ND
4.64 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.64 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thick Film Resistor, 4.64Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8368 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.64Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8368
Thick Film Resistor, 4.64Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8368
THICK FILM RESISTOR, 4.64KOHM 250mW 0.1%; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 4.64KOHM 250mW 0.1%; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B4K64BTG RP73D2B4K64BTG-ND 51R8368
Product Name RESISTOR, 1206, 4K64 0.1% 15PPMSeries:RP73; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Thick Film Resistor, 4.64Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details