TE Connectivity RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B4K42BTG

Description
RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B4K42BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B4K42BTG
RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B4K42BTG
RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B4K42BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B4K42BTG-ND
Chip Resistor - Surface Mount RP73D2B4K42BTG-ND
4.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6793
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6793
Surface Mount Thin Film Resistor, RP73 Series, 4.42 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 4.42 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B4K42BTG RP73D2B4K42BTG-ND 54R6793
Product Name RESISTOR, 1206, 4K42 0.1% 15PPMSeries:RP73; Resistance:4.42kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details