TE Connectivity RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B4K22BTG

Description
RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B4K22BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B4K22BTG
RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B4K22BTG
RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B4K22BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B4K22BTG-ND
Chip Resistor - Surface Mount RP73D2B4K22BTG-ND
4.22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 4.22 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6792 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 4.22 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6792
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 4.22 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6792
Surface Mount Chip Resistor, Thin Film, RP73 Series, 4.22 kohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 4.22 kohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B4K22BTG RP73D2B4K22BTG-ND 54R6792
Product Name RESISTOR, 1206, 4K22 0.1% 15PPMSeries:RP73; Resistance:4.22kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 4.22 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers