TE Connectivity Chip Resistor - Surface Mount RP73D2B49R9BTG

Description
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105696-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105696-ND
Chip Resistor - Surface Mount A105696-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 49R9 0.1% 15PPMSeries:RP73; Resistance:49.9R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B49R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 49R9 0.1% 15PPMSeries:RP73; Resistance:49.9R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B49R9BTG
RESISTOR, 1206, 49R9 0.1% 15PPMSeries:RP73; Resistance:49.9R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B49R9BTG
RESISTOR, 1206, 49R9 0.1% 15PPMSeries:RP73; Resistance:49.9R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 49R9 0.1% 15PPMSeries:RP73; Resistance:49.9R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Resistor, Thin Film, 49.9 Ohm, 250Mw, ±0.1%; Resistance Holsworthy Te Connectivity - 51R8377 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 49.9 Ohm, 250Mw, ±0.1%; Resistance Holsworthy Te Connectivity
51R8377
Resistor, Thin Film, 49.9 Ohm, 250Mw, ±0.1%; Resistance Holsworthy Te Connectivity 51R8377
RESISTOR, THIN FILM, 49.9 OHM, 250mW, ±0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THIN FILM, 49.9 OHM, 250mW, ±0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105696-ND RP73D2B49R9BTG 51R8377
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 49R9 0.1% 15PPMSeries:RP73; Resistance:49.9R; Tolerance, resistance:+/-0.1%; Powe... Resistor, Thin Film, 49.9 Ohm, 250Mw, ±0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details