TE Connectivity RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B49K9BTG

Description
RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B49K9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B49K9BTG
RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B49K9BTG
RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - A105679-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105679-ND
Chip Resistor - Surface Mount A105679-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistor, Thick Film, 49.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 49.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8376
Resistor, Thick Film, 49.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8376
RESISTOR, THICK FILM, 49.9KOHM 250mW 0.1%; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 49.9KOHM 250mW 0.1%; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B49K9BTG A105679-ND 51R8376
Product Name RESISTOR, 1206, 49K9 0.1% 15PPMSeries:RP73; Resistance:49.9kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Resistor, Thick Film, 49.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details