TE Connectivity Chip Resistor - Surface Mount RP73D2B499RBTG

Description
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105686-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105686-ND
Chip Resistor - Surface Mount A105686-ND
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 499R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B499RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 499R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B499RBTG
Fixed Resistors; RP 2B 499R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B499RBTG
Fixed Resistors; RP 2B 499R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 499R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B499RBTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B499RBTG
Chip Resistor - Surface Mount RP73D2B499RBTG
RES SMD 499 OHM 0.1% 1/4W 1206

RES SMD 499 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 499 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 499 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9394
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 499 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9394
Surface Mount Chip Resistor, Thin Film, RP73 Series, 499 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 499 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number A105686-ND RP73D2B499RBTG RP73D2B499RBTG 61M9394
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 499R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 499 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers