RESISTOR, 1206, 499K 0.1% 15PPMSeries:RP73; Resistance:499kR; Tolerance, resistance:+/-0.1%; Powe...
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RESISTOR, THICK FILM, 499KOHM 250mW, 0.1%; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, RP73 Series, 499 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73D2B499KBTG | 1712-RP73D2B499KBTG-ND | 51R8378 | 61M9393 |
| Product Name | RESISTOR, 1206, 499K 0.1% 15PPMSeries:RP73; Resistance:499kR; Tolerance, resistance:+/-0.1%; Powe... | Chip Resistor - Surface Mount | Resistor, Thick Film, 499Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 499 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip); Thin Film (Chip) | Thin Film (Chip) |